Panasonic Resistor,ccav Array,0402X4, 1K 5% Rohs Compliant Panasonic EXBN8V102JX

Description
RESISTOR,CCAV ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CCAV ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,ccav Array,0402X4, 1K 5% Rohs Compliant Panasonic - 63W1960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ccav Array,0402X4, 1K 5% Rohs Compliant Panasonic
63W1960
Resistor,ccav Array,0402X4, 1K 5% Rohs Compliant Panasonic 63W1960
RESISTOR,CCAV ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES

RESISTOR,CCAV ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Isolated, 1K, 5%, 50V; Resistance Panasonic - 12AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated, 1K, 5%, 50V; Resistance Panasonic
12AC1250
Resistor, Isolated, 1K, 5%, 50V; Resistance Panasonic 12AC1250
RESISTOR, ISOLATED, 1K, 5%, 50V; Resistance:1kohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

RESISTOR, ISOLATED, 1K, 5%, 50V; Resistance:1kohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1960 12AC1250
Product Name Resistor,ccav Array,0402X4, 1K 5% Rohs Compliant Panasonic Resistor, Isolated, 1K, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details