Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058114-EXBM16V103GY
Length: 11.1 mm
Tolerance: 2 %
Height: 2.1 mm
Width: 7.62 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EXBM16V103GYEXB-M16V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058114-EXBM16V103GY |
| Product Name | OEM Parts - OEM Parts (C - E) - EXBM16V103GY |