Panasonic Resistor Networks, Arrays - EXBA10P103J EXBA10P103J

Description
Manufacturer: Panasonic Win Source Part Number: 1172984-EXBA10P103J Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1172984-EXBA10P103J Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXBA10P103J
1172984-EXBA10P103J
Resistor Networks, Arrays - EXBA10P103J 1172984-EXBA10P103J
Manufacturer: Panasonic Win Source Part Number: 1172984-EXBA10P103J Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Panasonic
Win Source Part Number: 1172984-EXBA10P103J
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now
Automotive SMD Resistor - 50-EXBA10P103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Resistor
50-EXBA10P103J
Automotive SMD Resistor 50-EXBA10P103J
Res Thick Film NET 10K Ohm 5% ±200ppm/°C BUS 10-Pin 2512 Concave SMD Automotive T/R Product overview: EXBA10P103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXBA10P103J can be used for catalog matching and distributor lookup.

Res Thick Film NET 10K Ohm 5% ±200ppm/°C BUS 10-Pin 2512 Concave SMD Automotive T/R Product overview: EXBA10P103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXBA10P103J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1172984-EXBA10P103J 50-EXBA10P103J
Product Name Resistor Networks, Arrays - EXBA10P103J Automotive SMD Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details