Panasonic Resistor,cvex Array,0603X4, 0R; Resistance Panasonic EXB38VR000V

Description
RESISTOR,CVEX ARRAY,0603X4, 0R; Resistance:0ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR,CVEX ARRAY,0603X4, 0R; Resistance:0ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0603X4, 0R; Resistance Panasonic - 63W2040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 0R; Resistance Panasonic
63W2040
Resistor,cvex Array,0603X4, 0R; Resistance Panasonic 63W2040
RESISTOR,CVEX ARRAY,0603X4, 0R; Resistance:0ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR,CVEX ARRAY,0603X4, 0R; Resistance:0ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W2040
Product Name Resistor,cvex Array,0603X4, 0R; Resistance Panasonic
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 0603
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details