Panasonic Resistor, Aec-Q200, Iso, 560R, 5%, 50V; Resistance Panasonic EXB38V561JV

Description
RESISTOR, AEC-Q200, ISO, 560R, 5%, 50V; Resistance:560ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 560R, 5%, 50V; Resistance:560ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 560R, 5%, 50V; Resistance Panasonic - 12AC1287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 560R, 5%, 50V; Resistance Panasonic
12AC1287
Resistor, Aec-Q200, Iso, 560R, 5%, 50V; Resistance Panasonic 12AC1287
RESISTOR, AEC-Q200, ISO, 560R, 5%, 50V; Resistance:560ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 560R, 5%, 50V; Resistance:560ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0603X4, 560R 5% Rohs Compliant Panasonic - 63W2064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 560R 5% Rohs Compliant Panasonic
63W2064
Resistor,cvex Array,0603X4, 560R 5% Rohs Compliant Panasonic 63W2064
RESISTOR,CVEX ARRAY,0603X4, 560R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 560R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1287 63W2064
Product Name Resistor, Aec-Q200, Iso, 560R, 5%, 50V; Resistance Panasonic Resistor,cvex Array,0603X4, 560R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 560 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers