Panasonic Resistor, Aec-Q200, Iso, 4K7, 5%, 50V; Resistance Panasonic EXB38V472JV

Description
RESISTOR, AEC-Q200, ISO, 4K7, 5%, 50V; Resistance:4.7kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 4K7, 5%, 50V; Resistance:4.7kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 4K7, 5%, 50V; Resistance Panasonic - 12AC1285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 4K7, 5%, 50V; Resistance Panasonic
12AC1285
Resistor, Aec-Q200, Iso, 4K7, 5%, 50V; Resistance Panasonic 12AC1285
RESISTOR, AEC-Q200, ISO, 4K7, 5%, 50V; Resistance:4.7kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 4K7, 5%, 50V; Resistance:4.7kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1285
Product Name Resistor, Aec-Q200, Iso, 4K7, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details