Panasonic Resistor,cvex Array,0603X4, 470R 5% Rohs Compliant Panasonic EXB38V471JV

Description
RESISTOR,CVEX ARRAY,0603X4, 470R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0603X4, 470R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0603X4, 470R 5% Rohs Compliant Panasonic - 63W2060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 470R 5% Rohs Compliant Panasonic
63W2060
Resistor,cvex Array,0603X4, 470R 5% Rohs Compliant Panasonic 63W2060
RESISTOR,CVEX ARRAY,0603X4, 470R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 470R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 470R, 5%, 50V; Resistance Panasonic - 12AC1284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 470R, 5%, 50V; Resistance Panasonic
12AC1284
Resistor, Aec-Q200, Iso, 470R, 5%, 50V; Resistance Panasonic 12AC1284
RESISTOR, AEC-Q200, ISO, 470R, 5%, 50V; Resistance:470ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 470R, 5%, 50V; Resistance:470ohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2060 12AC1284
Product Name Resistor,cvex Array,0603X4, 470R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 470R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers