Panasonic Resistor,cvex Array,0603X4, 100K 5% Rohs Compliant Panasonic EXB38V104JV

Description
RESISTOR,CVEX ARRAY,0603X4, 100K 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0603X4, 100K 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0603X4, 100K 5% Rohs Compliant Panasonic - 63W2045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 100K 5% Rohs Compliant Panasonic
63W2045
Resistor,cvex Array,0603X4, 100K 5% Rohs Compliant Panasonic 63W2045
RESISTOR,CVEX ARRAY,0603X4, 100K 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 100K 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 100K, 5%, 50V; Resistance Panasonic - 12AC1278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 100K, 5%, 50V; Resistance Panasonic
12AC1278
Resistor, Aec-Q200, Iso, 100K, 5%, 50V; Resistance Panasonic 12AC1278
RESISTOR, AEC-Q200, ISO, 100K, 5%, 50V; Resistance:100kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 100K, 5%, 50V; Resistance:100kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2045 12AC1278
Product Name Resistor,cvex Array,0603X4, 100K 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 100K, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details