The Resistor, CVEX Array, 0603X4, 10K 5% is a thick film chip resistor network featuring four resistors in a compact 0603 package size. It has a resistance value of 10 kΩ with a tolerance of ±5%. This product is RoHS compliant and adheres to industry standards such as IEC 60115-9 and JIS C 5201-9. The resistor array is designed for high-density applications, improving placement efficiency compared to traditional flat chip resistors. It is suitable for various electronic applications and is AEC-Q200 compliant, indicating its reliability for automotive use. The maximum power rating is 0.063 W per element, with a rated current of 0.5 A. The product is packaged in embossed carrier taping, facilitating easy handling and placement in automated assembly processes.
RESISTOR,CVEX ARRAY,0603X4, 10K 5% ROHS COMPLIANT: YES
RESISTOR, AEC-Q200, ISO, 10K, 5%, 50V; Resistance:10kohm; Product Range:EXB3 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
4 ±5% 10kΩ 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 63W2044 | 12AC1277 | EXB38V103JV |
| Product Name | Resistor,cvex Array,0603X4, 10K 5% Rohs Compliant Panasonic | Resistor, Aec-Q200, Iso, 10K, 5%, 50V; Resistance Panasonic | Resistors >> Resistor Networks & Arrays |
| Configuration | Single Resistor; Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network |
| Mounting / Packaging | 0603 | ||
| Standards and Certifications | RoHS | RoHS | RoHS |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Operating DC Voltage | 50 volts |