Panasonic Resistors >> Resistor Networks & Arrays EXB38V102JV

Description
4 ±5% 1kΩ 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±5% 1kΩ 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - EXB38V102JV - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
EXB38V102JV
Resistors >> Resistor Networks & Arrays EXB38V102JV
4 ±5% 1kΩ 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 1kΩ 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor,cvex Array,0603X4, 1K 5% Rohs Compliant Panasonic - 63W2043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0603X4, 1K 5% Rohs Compliant Panasonic
63W2043
Resistor,cvex Array,0603X4, 1K 5% Rohs Compliant Panasonic 63W2043
RESISTOR,CVEX ARRAY,0603X4, 1K 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0603X4, 1K 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number EXB38V102JV 63W2043
Product Name Resistors >> Resistor Networks & Arrays Resistor,cvex Array,0603X4, 1K 5% Rohs Compliant Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details