Panasonic Resistor Networks, Arrays - EXB2HV470JV EXB2HV470JV

Description
Manufacturer: Panasonic Win Source Part Number: 1172977-EXB2HV470JV Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1172977-EXB2HV470JV Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB2HV470JV
1172977-EXB2HV470JV
Resistor Networks, Arrays - EXB2HV470JV 1172977-EXB2HV470JV
Manufacturer: Panasonic Win Source Part Number: 1172977-EXB2HV470JV Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1172977-EXB2HV470JV
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Resistor - 50-EXB2HV470JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Chip Resistor Array Product overview: EXB2HV470JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB2HV470JV can be used for catalog matching and distributor lookup.

Chip Resistor Array Product overview: EXB2HV470JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB2HV470JV can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor,cvex Array,0402X8, 47R 5% Rohs Compliant Panasonic - 63W2008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X8, 47R 5% Rohs Compliant Panasonic
63W2008
Resistor,cvex Array,0402X8, 47R 5% Rohs Compliant Panasonic 63W2008
RESISTOR,CVEX ARRAY,0402X8, 47R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X8, 47R 5% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1172977-EXB2HV470JV 50-EXB2HV470JV 63W2008
Product Name Resistor Networks, Arrays - EXB2HV470JV Resistor Resistor,cvex Array,0402X8, 47R 5% Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers