Panasonic EXB2HV220JV Resistor Array
RESISTOR,CVEX ARRAY,0402X8, 22R 5% ROHS COMPLIANT: YES
RESISTOR, AEC-Q200, ISO, 22R, 5%, 25V; Resistance:22ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 763951 | 63W2002 | 12AC1259 |
| Product Name | Resistor Arrays | Resistor,cvex Array,0402X8, 22R 5% Rohs Compliant Panasonic | Resistor, Aec-Q200, Iso, 22R, 5%, 25V; Resistance Panasonic |
| Configuration | Chip Array | Single Resistor; Chip Array | Single Resistor; Resistor, Capacitor Network |
| Technology / Construction | Thick Film (Chip); Thick Film | ||
| Mounting / Packaging | 0602 | 0402 | |
| Resistance Range | 22 ohms | 22 ohms | |
| Power Rating | 0.2500 watts |