Panasonic Resistors >> Resistor Networks & Arrays EXB2HV102JV

Description
8 ±5% 1kΩ 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS
Datasheet
Description
8 ±5% 1kΩ 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - EXB2HV102JV - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
EXB2HV102JV
Resistors >> Resistor Networks & Arrays EXB2HV102JV
8 ±5% 1kΩ 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS

8 ±5% 1kΩ 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor,cvex Array,0402X8, 1K 5% Rohs Compliant Panasonic - 63W1998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X8, 1K 5% Rohs Compliant Panasonic
63W1998
Resistor,cvex Array,0402X8, 1K 5% Rohs Compliant Panasonic 63W1998
RESISTOR,CVEX ARRAY,0402X8, 1K 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X8, 1K 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number EXB2HV102JV 63W1998
Product Name Resistors >> Resistor Networks & Arrays Resistor,cvex Array,0402X8, 1K 5% Rohs Compliant Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details