Panasonic Resistor, Aec-Q200, Iso, 100R, 5%, 25V; Resistance Panasonic EXB2HV101JV

Description
RESISTOR, AEC-Q200, ISO, 100R, 5%, 25V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 100R, 5%, 25V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 100R, 5%, 25V; Resistance Panasonic - 12AC1258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 100R, 5%, 25V; Resistance Panasonic
12AC1258
Resistor, Aec-Q200, Iso, 100R, 5%, 25V; Resistance Panasonic 12AC1258
RESISTOR, AEC-Q200, ISO, 100R, 5%, 25V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 100R, 5%, 25V; Resistance:100ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0402X8, 100R 5% Rohs Compliant Panasonic - 63W1997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X8, 100R 5% Rohs Compliant Panasonic
63W1997
Resistor,cvex Array,0402X8, 100R 5% Rohs Compliant Panasonic 63W1997
RESISTOR,CVEX ARRAY,0402X8, 100R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X8, 100R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1258 63W1997
Product Name Resistor, Aec-Q200, Iso, 100R, 5%, 25V; Resistance Panasonic Resistor,cvex Array,0402X8, 100R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 100 ohms
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details