RESISTOR,CVEX ARRAY,0402X8, 10R 5% ROHS COMPLIANT: YES
RESISTOR, AEC-Q200, ISO, 10R, 5%, 25V; Resistance:10ohm; Product Range:EXB2 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:16Pins; Voltage Rating:25V; Power Rating per RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 63W1996 | 12AC1257 |
| Product Name | Resistor,cvex Array,0402X8, 10R 5% Rohs Compliant Panasonic | Resistor, Aec-Q200, Iso, 10R, 5%, 25V; Resistance Panasonic |
| Configuration | Single Resistor; Chip Array | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0402 | |
| Standards and Certifications | RoHS | RoHS |