Panasonic Resistor,cvex Array,0402X4, 0R; Resistance Panasonic EXB28VR000X

Description
RESISTOR,CVEX ARRAY,0402X4, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 0R; Resistance Panasonic - 63W2014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 0R; Resistance Panasonic
63W2014
Resistor,cvex Array,0402X4, 0R; Resistance Panasonic 63W2014
RESISTOR,CVEX ARRAY,0402X4, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR,CVEX ARRAY,0402X4, 0R; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0402 [1005 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 0R, 50V; Resistance Panasonic - 12AC1263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 0R, 50V; Resistance Panasonic
12AC1263
Resistor, Aec-Q200, Iso, 0R, 50V; Resistance Panasonic 12AC1263
RESISTOR, AEC-Q200, ISO, 0R, 50V; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW; RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 0R, 50V; Resistance:0ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2014 12AC1263
Product Name Resistor,cvex Array,0402X4, 0R; Resistance Panasonic Resistor, Aec-Q200, Iso, 0R, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Resistance Range 0.0 ohms 0.0 ohms
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details