Panasonic Resistor, Aec-Q200, Iso, 51R, 5%, 50V; Resistance Panasonic EXB28V510JX

Description
RESISTOR, AEC-Q200, ISO, 51R, 5%, 50V; Resistance:51ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, ISO, 51R, 5%, 50V; Resistance:51ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, Iso, 51R, 5%, 50V; Resistance Panasonic - 12AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 51R, 5%, 50V; Resistance Panasonic
12AC1273
Resistor, Aec-Q200, Iso, 51R, 5%, 50V; Resistance Panasonic 12AC1273
RESISTOR, AEC-Q200, ISO, 51R, 5%, 50V; Resistance:51ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 51R, 5%, 50V; Resistance:51ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,cvex Array,0402X4, 51R 5% Rohs Compliant Panasonic - 63W2034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 51R 5% Rohs Compliant Panasonic
63W2034
Resistor,cvex Array,0402X4, 51R 5% Rohs Compliant Panasonic 63W2034
RESISTOR,CVEX ARRAY,0402X4, 51R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 51R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1273 63W2034
Product Name Resistor, Aec-Q200, Iso, 51R, 5%, 50V; Resistance Panasonic Resistor,cvex Array,0402X4, 51R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 51 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details