Panasonic Resistor,cvex Array,0402X4, 47R 5% Rohs Compliant Panasonic EXB28V470JX

Description
RESISTOR,CVEX ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 47R 5% Rohs Compliant Panasonic - 63W2030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 47R 5% Rohs Compliant Panasonic
63W2030
Resistor,cvex Array,0402X4, 47R 5% Rohs Compliant Panasonic 63W2030
RESISTOR,CVEX ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 47R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 47R, 5%, 50V; Resistance Panasonic - 12AC1272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 47R, 5%, 50V; Resistance Panasonic
12AC1272
Resistor, Aec-Q200, Iso, 47R, 5%, 50V; Resistance Panasonic 12AC1272
RESISTOR, AEC-Q200, ISO, 47R, 5%, 50V; Resistance:47ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 47R, 5%, 50V; Resistance:47ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2030 12AC1272
Product Name Resistor,cvex Array,0402X4, 47R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 47R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
HVDP08 High Voltage Divider- Precision Type -  - KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details