Panasonic Resistor,cvex Array,0402X4, 33R 5% Rohs Compliant Panasonic EXB28V330JX

Description
RESISTOR,CVEX ARRAY,0402X4, 33R 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 33R 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 33R 5% Rohs Compliant Panasonic - 63W2027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 33R 5% Rohs Compliant Panasonic
63W2027
Resistor,cvex Array,0402X4, 33R 5% Rohs Compliant Panasonic 63W2027
RESISTOR,CVEX ARRAY,0402X4, 33R 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 33R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic - 12AC1270 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic
12AC1270
Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic 12AC1270
RESISTOR, AEC-Q200, ISO, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2027 12AC1270
Product Name Resistor,cvex Array,0402X4, 33R 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 33R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details