Panasonic Resistor,cvex Array,0402X4, 1K 5% Rohs Compliant Panasonic EXB28V102JX

Description
RESISTOR,CVEX ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES
Datasheet
Description
RESISTOR,CVEX ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,cvex Array,0402X4, 1K 5% Rohs Compliant Panasonic - 63W2017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,cvex Array,0402X4, 1K 5% Rohs Compliant Panasonic
63W2017
Resistor,cvex Array,0402X4, 1K 5% Rohs Compliant Panasonic 63W2017
RESISTOR,CVEX ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES

RESISTOR,CVEX ARRAY,0402X4, 1K 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Aec-Q200, Iso, 1K, 5%, 50V; Resistance Panasonic - 12AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Iso, 1K, 5%, 50V; Resistance Panasonic
12AC1265
Resistor, Aec-Q200, Iso, 1K, 5%, 50V; Resistance Panasonic 12AC1265
RESISTOR, AEC-Q200, ISO, 1K, 5%, 50V; Resistance:1kohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW;RoHS Compliant: Yes

RESISTOR, AEC-Q200, ISO, 1K, 5%, 50V; Resistance:1kohm; Product Range:EXB2 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W2017 12AC1265
Product Name Resistor,cvex Array,0402X4, 1K 5% Rohs Compliant Panasonic Resistor, Aec-Q200, Iso, 1K, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402
Standards and Certifications RoHS RoHS
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers