Panasonic Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic EXB-V8VR000V

Description
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic - 97W7847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic
97W7847
Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic 97W7847
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic - 65T8994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic
65T8994
Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic 65T8994
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7847 65T8994
Product Name Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details