Panasonic Res N/w, Isolated, 56R, 5%, 0603; Resistance Panasonic EXB-V8V560JV

Description
RES N/W, ISOLATED, 56R, 5%, 0603; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mWRoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 56R, 5%, 0603; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 56R, 5%, 0603; Resistance Panasonic - 52W3906 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 56R, 5%, 0603; Resistance Panasonic
52W3906
Res N/w, Isolated, 56R, 5%, 0603; Resistance Panasonic 52W3906
RES N/W, ISOLATED, 56R, 5%, 0603; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mWRoHS Compliant: Yes

RES N/W, ISOLATED, 56R, 5%, 0603; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W3906
Product Name Res N/w, Isolated, 56R, 5%, 0603; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0603; 1206; 1206 [3216 Metric]
Resistance Range 56 ohms
Tolerance 5 +/- %
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details