Panasonic Resistors - Resistor Networks, Arrays EXB-V8V513JV

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331310-EXB-V8V513JV Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXBV8V513JV Base Product Number: EXB-V8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331310-EXB-V8V513JV Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXBV8V513JV Base Product Number: EXB-V8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1331310-EXB-V8V513JV - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1331310-EXB-V8V513JV
Resistors - Resistor Networks, Arrays 1331310-EXB-V8V513JV
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331310-EXB-V8V513JV Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXBV8V513JV Base Product Number: EXB-V8 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331310-EXB-V8V513JV
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 51k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: EXBV8V513JV
Base Product Number: EXB-V8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic - 52W3904 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
52W3904
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic 52W3904
Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1331310-EXB-V8V513JV 52W3904
Product Name Resistors - Resistor Networks, Arrays Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details