Panasonic Resistor Networks, Arrays EXB-V8V474JV

Description
RES ARRAY 4 RES 470K OHM 1206
Datasheet
Description
RES ARRAY 4 RES 470K OHM 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - EXB-V8V474JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-V8V474JV
Resistor Networks, Arrays EXB-V8V474JV
RES ARRAY 4 RES 470K OHM 1206

RES ARRAY 4 RES 470K OHM 1206

Supplier's Site Datasheet
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic - 52W3897 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
52W3897
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic 52W3897
Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number EXB-V8V474JV 52W3897
Product Name Resistor Networks, Arrays Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Resistance Range 470000 ohms
Tolerance 5 +/- %
Number of Resistors 4
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details