Panasonic Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402; Resistance Panasonic EXB-V8V473JV

Description
RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 0402; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 0402; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402; Resistance Panasonic - 65T9016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402; Resistance Panasonic
65T9016
Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402; Resistance Panasonic 65T9016
RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 0402; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 0402; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7859
Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7859
RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 0402, FULL REEL; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 0402, FULL REEL; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T9016
Product Name Resistor Network, Thick Film, 4, 47Kohm, 5%, 0402; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details