Panasonic Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603; Resistance Panasonic EXB-V8V471JV

Description
RESISTOR NETWORK, THICK FILM, 4, 470KOHM, 5%, 0603; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 4, 470KOHM, 5%, 0603; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603; Resistance Panasonic - 53W5038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603; Resistance Panasonic
53W5038
Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603; Resistance Panasonic 53W5038
RESISTOR NETWORK, THICK FILM, 4, 470KOHM, 5%, 0603; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 470KOHM, 5%, 0603; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603, Full Reel; Resistance Panasonic - 52W3896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603, Full Reel; Resistance Panasonic
52W3896
Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603, Full Reel; Resistance Panasonic 52W3896
RESISTOR NETWORK, THICK FILM, 4, 470KOHM, 5%, 0603, FULL REEL; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 470KOHM, 5%, 0603, FULL REEL; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W5038
Product Name Resistor Network, Thick Film, 4, 470Kohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 1206; 1206 [3216 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers