Panasonic Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402; Resistance Panasonic EXB-V8V470JV

Description
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402; Resistance Panasonic - 65T9014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402; Resistance Panasonic
65T9014
Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402; Resistance Panasonic 65T9014
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7857
Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7857
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T9014 97W7857
Product Name Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402; Resistance Panasonic Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric] 0402; 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details