Panasonic Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic EXB-V8V332JV

Description
THICK FILM CHIP 4R ARRAY, CONCAVE, 2% ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP 4R ARRAY, CONCAVE, 2% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic - 65T9011 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
65T9011
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic 65T9011
THICK FILM CHIP 4R ARRAY, CONCAVE, 2% ROHS COMPLIANT: YES

THICK FILM CHIP 4R ARRAY, CONCAVE, 2% ROHS COMPLIANT: YES

Supplier's Site
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic - 57AK2496 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
57AK2496
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic 57AK2496
THICK FILM CHIP 4R ARRAY, CONCAVE, 2% ROHS COMPLIANT: YES

THICK FILM CHIP 4R ARRAY, CONCAVE, 2% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film Array 3.3K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R - 590-EXB-V8V332JV - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 3.3K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R
590-EXB-V8V332JV
Res Thick Film Array 3.3K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R 590-EXB-V8V332JV
Res Thick Film Array 3.3K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R

Res Thick Film Array 3.3K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 65T9011 590-EXB-V8V332JV
Product Name Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic Res Thick Film Array 3.3K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R
Configuration Single Resistor; Chip Array Chip Array; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details