Panasonic Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic EXB-V8V330JV

Description
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic - 65T9009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic
65T9009
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic 65T9009
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7855
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7855
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T9009 97W7855
Product Name Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric] 0402; 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers