Panasonic Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic EXB-V8V300JV

Description
Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes
Description
Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic - 52W3873 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
52W3873
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic 52W3873
Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W3873
Product Name Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
Configuration Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details