The Panasonic Resistor Network, part number 97W7854, features a thick film construction with four resistors, each having a resistance value of 2.2 kΩ and a tolerance of ±5%. The component is packaged in a compact 0402 case size, making it suitable for high-density applications. It has a voltage rating of 50V and is compliant with RoHS standards. This resistor network is designed for isolated circuit configurations, enhancing placement efficiency compared to traditional flat chip resistors. The product is suitable for various electronic applications where space-saving and reliability are critical.
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 0402, FULL REEL; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 0402; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES ARRAY 4 RES 2.2K OHM 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | 97W7854 | EXB-V8V222JV |
| Product Name | Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 0402, Full Reel; Resistance Panasonic | Resistor Networks, Arrays |
| Configuration | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 1206; 1206 [3216 Metric] | |
| Resistance Range | 2200 ohms | 2200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |