Panasonic Resistor Network, Thick Film, 4, 22Ohm, 5%, 0402, Full Reel; Resistance Panasonic EXB-V8V220JV

Description
RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 0402, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 0402, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 22Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 22Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7853
Resistor Network, Thick Film, 4, 22Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7853
RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 0402, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 0402, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-V8V220JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-V8V220JV
Resistor Networks, Arrays EXB-V8V220JV
RES ARRAY 4 RES 22 OHM 1206

RES ARRAY 4 RES 22 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 97W7853 EXB-V8V220JV
Product Name Resistor Network, Thick Film, 4, 22Ohm, 5%, 0402, Full Reel; Resistance Panasonic Resistor Networks, Arrays
Configuration Single Resistor; Resistor, Capacitor Network Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers