Panasonic Resistor Networks, Arrays EXB-V8V151JV

Description
RES ARRAY 4 RES 150 OHM 1206
Datasheet
Description
RES ARRAY 4 RES 150 OHM 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - EXB-V8V151JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-V8V151JV
Resistor Networks, Arrays EXB-V8V151JV
RES ARRAY 4 RES 150 OHM 1206

RES ARRAY 4 RES 150 OHM 1206

Supplier's Site Datasheet
Res N/w, Isolated, 150R, 5%, 0603; Resistance Panasonic - 65T9002 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150R, 5%, 0603; Resistance Panasonic
65T9002
Res N/w, Isolated, 150R, 5%, 0603; Resistance Panasonic 65T9002
RES N/W, ISOLATED, 150R, 5%, 0603; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 150R, 5%, 0603; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number EXB-V8V151JV 65T9002
Product Name Resistor Networks, Arrays Res N/w, Isolated, 150R, 5%, 0603; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Number of Resistors 4
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details