Panasonic SMD Isolated Resistor EXB-V8V124JV

Description
120kR 5% Isolated Resistor Network, 4 Elements, 8 Contacts, 1206 SMD Product overview: EXB-V8V124JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V124JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120kR 5% Isolated Resistor Network, 4 Elements, 8 Contacts, 1206 SMD Product overview: EXB-V8V124JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V124JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-EXB-V8V124JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-V8V124JV
SMD Isolated Resistor 50-EXB-V8V124JV
120kR 5% Isolated Resistor Network, 4 Elements, 8 Contacts, 1206 SMD Product overview: EXB-V8V124JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V124JV can be used for catalog matching and distributor lookup.

120kR 5% Isolated Resistor Network, 4 Elements, 8 Contacts, 1206 SMD Product overview: EXB-V8V124JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V124JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic - 65T9001 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
65T9001
Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic 65T9001
Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Thick Film Chip 4R Array, Concave, 2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-V8V124JV 65T9001
Product Name SMD Isolated Resistor Thick Film Chip 4R Array, Concave, 2% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 120000 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details