Panasonic Isolated Resistor EXB-V8V105JV

Description
Thick Film Resistor Array, 1MR, 5%, 8-Pin, 1206, Isolated Product overview: EXB-V8V105JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V105JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array, 1MR, 5%, 8-Pin, 1206, Isolated Product overview: EXB-V8V105JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V105JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Resistor - 50-EXB-V8V105JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-EXB-V8V105JV
Isolated Resistor 50-EXB-V8V105JV
Thick Film Resistor Array, 1MR, 5%, 8-Pin, 1206, Isolated Product overview: EXB-V8V105JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V105JV can be used for catalog matching and distributor lookup.

Thick Film Resistor Array, 1MR, 5%, 8-Pin, 1206, Isolated Product overview: EXB-V8V105JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V105JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
963712-EXB-V8V105JV
Resistors - Resistor Networks, Arrays 963712-EXB-V8V105JV
Win Source Part Number: 963712-EXB-V8V105JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1M Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CAY16-105J4LF; EXB-38V105JV; CAT16-105J4LF; CRA06S0831M00JTC; EXB-28V105JX; YC164-JR-071MLEXBV8V 105JV; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXBV8V105J,Y4105TR-N DR,EXBV8V105,Y4105CT ,EXB-V8V105,Y4105TR, Y4105DKR,Y4105CT-NDR ,EXB-V8V105J,EXBV8V1 05JV Base Product Number: EXB-V8

Win Source Part Number: 963712-EXB-V8V105JV
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1M
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CAY16-105J4LF; EXB-38V105JV; CAT16-105J4LF; CRA06S0831M00JTC; EXB-28V105JX; YC164-JR-071MLEXBV8V105JV;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: EXBV8V105J,Y4105TR-NDR,EXBV8V105,Y4105CT,EXB-V8V105,Y4105TR,Y4105DKR,Y4105CT-NDR,EXB-V8V105J,EXBV8V105JV
Base Product Number: EXB-V8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-EXB-V8V105JV 963712-EXB-V8V105JV
Product Name Isolated Resistor Resistors - Resistor Networks, Arrays
Technology / Construction THICK FILM
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details