Panasonic Resistor Networks, Arrays EXB-V8V104JV

Description
RES ARRAY 4 RES 100K OHM 1206
Datasheet
Description
RES ARRAY 4 RES 100K OHM 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - EXB-V8V104JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-V8V104JV
Resistor Networks, Arrays EXB-V8V104JV
RES ARRAY 4 RES 100K OHM 1206

RES ARRAY 4 RES 100K OHM 1206

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402; Resistance Panasonic - 65T8999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402; Resistance Panasonic
65T8999
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402; Resistance Panasonic 65T8999
RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7852
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7852
RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number EXB-V8V104JV 65T8999
Product Name Resistor Networks, Arrays Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Number of Resistors 4
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Fixed Resistors; SIL 9PIN 8RES 22K 5% ( Citec ) - SIL09E223J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details