Panasonic SMD Isolated Resistor EXB-V8V103JV

Description
Thick Film Resistor Array 10kΩ 5% 8-Pin 1206 Isolated SMD Product overview: EXB-V8V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V103JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 10kΩ 5% 8-Pin 1206 Isolated SMD Product overview: EXB-V8V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V103JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-EXB-V8V103JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-V8V103JV
SMD Isolated Resistor 50-EXB-V8V103JV
Thick Film Resistor Array 10kΩ 5% 8-Pin 1206 Isolated SMD Product overview: EXB-V8V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V103JV can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 10kΩ 5% 8-Pin 1206 Isolated SMD Product overview: EXB-V8V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V8V103JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-V8V103JV
918810-EXB-V8V103JV
Resistor Networks, Arrays - EXB-V8V103JV 918810-EXB-V8V103JV
Manufacturer: Panasonic Win Source Part Number: 918810-EXB-V8V103JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXBV8V103J, Y4103DKR, Y4103CT, EXBV8V103JV, Y4103TR, Q3220905C, EXB-V8V103J, Y4103TR-NDR, EXB-V8V103, EXBV8V103, Y4103CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918810-EXB-V8V103JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: EXBV8V103J, Y4103DKR, Y4103CT, EXBV8V103JV, Y4103TR, Q3220905C, EXB-V8V103J, Y4103TR-NDR, EXB-V8V103, EXBV8V103, Y4103CT-NDR

Buy Now Datasheet
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic - 65T8998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic
65T8998
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic 65T8998
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7851
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7851
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-V8V103JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-V8V103JV
Resistor Networks, Arrays EXB-V8V103JV
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-EXB-V8V103JV 918810-EXB-V8V103JV 65T8998 EXB-V8V103JV
Product Name SMD Isolated Resistor Resistor Networks, Arrays - EXB-V8V103JV Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic Resistor Networks, Arrays
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details