Panasonic Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402; Resistance Panasonic EXB-V8V102JV

Description
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 0402; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 0402; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402; Resistance Panasonic - 65T8997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402; Resistance Panasonic
65T8997
Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402; Resistance Panasonic 65T8997
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 0402; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 0402; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7850
Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7850
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 0402, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 0402, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8997 97W7850
Product Name Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402; Resistance Panasonic Resistor Network, Thick Film, 4, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric] 0402; 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details