Panasonic RES ARRAY 4 RES 100 OHM 1206 EXB-V8V101JV

Description
RES ARRAY 4 RES 100 OHM 1206
Description
RES ARRAY 4 RES 100 OHM 1206

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 100 OHM 1206 - 590-EXB-V8V101JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 100 OHM 1206
590-EXB-V8V101JV
RES ARRAY 4 RES 100 OHM 1206 590-EXB-V8V101JV
RES ARRAY 4 RES 100 OHM 1206

RES ARRAY 4 RES 100 OHM 1206

Supplier's Site
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7849
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7849
RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 0402, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 0402, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402; Resistance Panasonic - 65T8996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402; Resistance Panasonic
65T8996
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402; Resistance Panasonic 65T8996
RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 0402; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 0402; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-EXB-V8V101JV 97W7849
Product Name RES ARRAY 4 RES 100 OHM 1206 Resistor Network, Thick Film, 4, 100 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 0402; 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers