Panasonic Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic EXB-V8V100JV

Description
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7848
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7848
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402; Resistance Panasonic - 65T8995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402; Resistance Panasonic
65T8995
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402; Resistance Panasonic 65T8995
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7848
Product Name Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1206; 1206 [3216 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers