Panasonic Res N/w, Isolated, 0R, 0603; Resistor Case / Package Panasonic EXB-V4VR000V

Description
RES N/W, ISOLATED, 0R, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 0R, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 0R, 0603; Resistor Case / Package Panasonic - 52W3520 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0603; Resistor Case / Package Panasonic
52W3520
Res N/w, Isolated, 0R, 0603; Resistor Case / Package Panasonic 52W3520
RES N/W, ISOLATED, 0R, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W3520
Product Name Res N/w, Isolated, 0R, 0603; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details