Panasonic Resistors - Resistor Networks, Arrays EXB-V4V681JV

Description
Win Source Part Number: 1382048-EXB-V4V681JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 680 Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0606, Concave Supplier Device Package: 0606 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Base Product Number: EXB-V4 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382048-EXB-V4V681JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 680 Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0606, Concave Supplier Device Package: 0606 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Base Product Number: EXB-V4 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1382048-EXB-V4V681JV - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1382048-EXB-V4V681JV
Resistors - Resistor Networks, Arrays 1382048-EXB-V4V681JV
Win Source Part Number: 1382048-EXB-V4V681JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 680 Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0606, Concave Supplier Device Package: 0606 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Base Product Number: EXB-V4 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382048-EXB-V4V681JV
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000 pcs
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 680
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0606, Concave
Supplier Device Package: 0606
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic
Base Product Number: EXB-V4
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic - 52W3643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
52W3643
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic 52W3643
Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1382048-EXB-V4V681JV 52W3643
Product Name Resistors - Resistor Networks, Arrays Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Resistance Range 680 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers