Panasonic SMD Isolated 100V Resistor EXB-V4V391JV

Description
Thick Film Resistor Array 390R 5% 4-Pin 0606 Isolated SMD 100V Product overview: EXB-V4V391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V391JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 390R 5% 4-Pin 0606 Isolated SMD 100V Product overview: EXB-V4V391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V391JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 100V Resistor - 50-EXB-V4V391JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 100V Resistor
50-EXB-V4V391JV
SMD Isolated 100V Resistor 50-EXB-V4V391JV
Thick Film Resistor Array 390R 5% 4-Pin 0606 Isolated SMD 100V Product overview: EXB-V4V391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V391JV can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 390R 5% 4-Pin 0606 Isolated SMD 100V Product overview: EXB-V4V391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V391JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic - 52W3607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
52W3607
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic 52W3607
Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-V4V391JV 52W3607
Product Name SMD Isolated 100V Resistor Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details