Panasonic SMD Isolated 33 Ohm Resistor EXB-V4V330JV

Description
2 Resistor Array 33 Ohm 5% Isolated 0606 SMD Product overview: EXB-V4V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V330JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Resistor Array 33 Ohm 5% Isolated 0606 SMD Product overview: EXB-V4V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V330JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 33 Ohm Resistor - 50-EXB-V4V330JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 33 Ohm Resistor
50-EXB-V4V330JV
SMD Isolated 33 Ohm Resistor 50-EXB-V4V330JV
2 Resistor Array 33 Ohm 5% Isolated 0606 SMD Product overview: EXB-V4V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V330JV can be used for catalog matching and distributor lookup.

2 Resistor Array 33 Ohm 5% Isolated 0606 SMD Product overview: EXB-V4V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V330JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic - 52W3596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
52W3596
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic 52W3596
Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Supplier's Site
RES ARRAY 2 RES 33 OHM 0606 - 590-EXB-V4V330JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2 RES 33 OHM 0606
590-EXB-V4V330JV
RES ARRAY 2 RES 33 OHM 0606 590-EXB-V4V330JV
RES ARRAY 2 RES 33 OHM 0606

RES ARRAY 2 RES 33 OHM 0606

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50-EXB-V4V330JV 52W3596 590-EXB-V4V330JV
Product Name SMD Isolated 33 Ohm Resistor Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic RES ARRAY 2 RES 33 OHM 0606
Technology / Construction THICK FILM
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor; Chip Array Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details