Panasonic Resistor Networks, Arrays - EXB-V4V274JV EXB-V4V274JV

Description
Manufacturer: Panasonic Win Source Part Number: 904142-EXB-V4V274JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 270k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave Package: Reel - TR Package: 0606, Concave Mounting: Surface Mount Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y2274CT, Y2274CT-NDR, EXBV4V274J, Y2274TR, EXB-V4V274J, Y2274DKR-NDR, Y2274DKR, EXB-V4V274, EXBV4V274JV, EXBV4V274, Y2274TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 904142-EXB-V4V274JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 270k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave Package: Reel - TR Package: 0606, Concave Mounting: Surface Mount Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y2274CT, Y2274CT-NDR, EXBV4V274J, Y2274TR, EXB-V4V274J, Y2274DKR-NDR, Y2274DKR, EXB-V4V274, EXBV4V274JV, EXBV4V274, Y2274TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-V4V274JV
904142-EXB-V4V274JV
Resistor Networks, Arrays - EXB-V4V274JV 904142-EXB-V4V274JV
Manufacturer: Panasonic Win Source Part Number: 904142-EXB-V4V274JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 270k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave Package: Reel - TR Package: 0606, Concave Mounting: Surface Mount Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y2274CT, Y2274CT-NDR, EXBV4V274J, Y2274TR, EXB-V4V274J, Y2274DKR-NDR, Y2274DKR, EXB-V4V274, EXBV4V274JV, EXBV4V274, Y2274TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 904142-EXB-V4V274JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 270k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Package: Reel - TR
Package: 0606, Concave
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0606
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y2274CT, Y2274CT-NDR, EXBV4V274J, Y2274TR, EXB-V4V274J, Y2274DKR-NDR, Y2274DKR, EXB-V4V274, EXBV4V274JV, EXBV4V274, Y2274TR-NDR

Buy Now Datasheet
SMD Resistor - 50-EXB-V4V274JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-V4V274JV
SMD Resistor 50-EXB-V4V274JV
Res Thick Film Array 270K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Concave SMD Punched Carrier T/R Product overview: EXB-V4V274JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V274JV can be used for catalog matching and distributor lookup.

Res Thick Film Array 270K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Concave SMD Punched Carrier T/R Product overview: EXB-V4V274JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-V4V274JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic - 52W3586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
52W3586
Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic 52W3586
Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Resistor Array, Chip, 2 / 4 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 904142-EXB-V4V274JV 50-EXB-V4V274JV 52W3586
Product Name Resistor Networks, Arrays - EXB-V4V274JV SMD Resistor Resistor Array, Chip, 2 / 4 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details