Panasonic Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic EXB-U38R000V

Description
RESISTOR N/W, 4 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic - 05X8100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic
05X8100
Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic 05X8100
RESISTOR N/W, 4 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic - 44X3338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic
44X3338
Resistor Network, 4 Resistor, 0 Ohm, Smd; Resistor Case / Package Panasonic 44X3338
RESISTOR NETWORK, 4 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 0 OHM, SMD; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8100
Product Name Resistor N/w, 4 Res, 0 Ohm, Smd; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers