Panasonic Resistor Network, 4 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic EXB-U388R2JV

Description
RESISTOR NETWORK, 4 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic - 44X3403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic
44X3403
Resistor Network, 4 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic 44X3403
RESISTOR NETWORK, 4 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic - 05X8233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic
05X8233
Resistor N/w, 4 Res, 8.2Ohm, 5%, Smd; Resistance Panasonic 05X8233
RESISTOR N/W, 4 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 8.2OHM, 5%, SMD; Resistance:8.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3403
Product Name Resistor Network, 4 Resistor, 8.2Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details