Panasonic Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic EXB-U38822JV

Description
RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic - 05X8236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic
05X8236
Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic 05X8236
RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic - 44X3406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic
44X3406
Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic 44X3406
RESISTOR NETWORK, 4 RESISTOR, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 8.2KOHM, 5%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8236 44X3406
Product Name Resistor N/w, 4 Res, 8.2Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 8.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details