Panasonic Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic EXB-U38684JV

Description
RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic - 44X3402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic
44X3402
Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic 44X3402
RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic - 05X8226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic
05X8226
Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic 05X8226
RESISTOR N/W, 4 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 680KOHM, 5%, SMD; Resistance:680kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3402 05X8226
Product Name Resistor Network, 4 Resistor, 680Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 680Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL08M103G-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details