Panasonic Resistor Network, 4 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic EXB-U38564JV

Description
RESISTOR NETWORK, 4 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic - 44X3397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic
44X3397
Resistor Network, 4 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic 44X3397
RESISTOR NETWORK, 4 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 560Kohm, 5%, Smd; Resistance Panasonic - 05X8214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 560Kohm, 5%, Smd; Resistance Panasonic
05X8214
Resistor N/w, 4 Res, 560Kohm, 5%, Smd; Resistance Panasonic 05X8214
RESISTOR N/W, 4 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 560KOHM, 5%, SMD; Resistance:560kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3397 05X8214
Product Name Resistor Network, 4 Resistor, 560Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 560Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers